Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Fairchild Semiconductor 100328PC
100328PC
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLTR BIDIRECTIONAL 24DIP
Manufacturer:
Fairchild Semiconductor
Datasheet:
100328PC Datasheet
History Price: $4.49000
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100328PC vs 100ELT22MX
Part No
100328PC
100ELT22MX
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
100ELT
Packaging
Bulk
Bulk
Status
Active
Obsolete
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Bidirectional
Unidirectional
Number of Circuits
8
1
Channels per Circuit
1
2
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL, TTL
TTL
Output Signal
ECL, TTL
PECL
Output Type
Tri-State, Non-Inverted
Differential
Data Rate
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
24-DIP (0.400", 10.16mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-PDIP
8-SOIC