100328QC
100328QC
Active
Description:  IC TRANSLTR BIDIRECTIONAL 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100328QC Datasheet
History Price: $9.17000
In Stock: 26400
100328QC vs 100329APC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Bidirectional
Bidirectional
Number of Circuits
8
1
Channels per Circuit
1
8
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL, TTL
ECL
Output Signal
ECL, TTL
TTL
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Features
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
24-DIP (0.400", 10.16mm)
Supplier Device Package
28-PLCC (11.51x11.51)
24-PDIP