100329DC
100329DC
Active
Description:  IC TRANSLATOR BIDIR 24CERDIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   100329DC Datasheet
History Price: $26.49000
In Stock: 42000
100329DC vs 100LVELT22MX
Series
-
100LVELT
Packaging
Bulk
Bulk
Status
Active
Obsolete
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Bidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
8
2
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL
LVCMOS, LVTTL
Output Signal
TTL
LVPECL
Output Type
Tri-State, Non-Inverted
Differential
Data Rate
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.400", 10.16mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-CERDIP
8-SOIC