100329QC
100329QC
Active
Description:  IC TRANSLTR BIDIRECTIONAL 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100329QC Datasheet
History Price: $9.30000
In Stock: 8400
100329QC vs 100328QI
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
8
Channels per Circuit
8
1
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL
ECL, TTL
Output Signal
TTL
ECL, TTL
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
28-PLCC (11.43x11.43)