Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Fairchild Semiconductor 100331DC
100331DC
Active
Logic - Flip Flops
Description:
D FLIP-FLOP, 100K SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
100331DC Datasheet
History Price: $3.50000
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100331DC vs 100135DC
Part No
100331DC
100135DC
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Standard
Type
D-Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
3
3
Number of Bits per Element
1
1
Clock Frequency
400 MHz
600 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
122 mA
195 mA
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
24-CERDIP
24-CDIP
Package / Case
24-CDIP (0.400", 10.16mm)
24-CDIP (0.600", 15.24mm)