☰
100331DC
100331DC
Active
Description:  D FLIP-FLOP, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100331DC Datasheet
History Price: $3.50000
In Stock: 880
100331DC vs 100331QC
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
3
3
Number of Bits per Element
1
1
Clock Frequency
400 MHz
400 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
122 mA
-
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
24-CERDIP
28-PLCC (11.51x11.51)
Package / Case
24-CDIP (0.400", 10.16mm)
28-LCC (J-Lead)