100331J-QMLV
100331J-QMLV
Active
Description:  100331 - 100K SERIES, LOW POWER
Manufacturer:  National Semiconductor
History Price: $426.25000
In Stock: 30000
100331J-QMLV vs 100151W-MIL
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
1
-
Number of Bits per Element
3
-
Clock Frequency
400 MHz
-
Max Propagation Delay @ V, Max CL
2ns @ 5V, 3pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-
Current - Quiescent (Iq)
50 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
-
Mounting Type
Through Hole
-
Supplier Device Package
24-CERDIP
-
Package / Case
24-CDIP (0.400", 10.16mm)
-