Function
Master Reset
Master Reset
Output Type
Complementary
Complementary
Number of Bits per Element
3
1
Clock Frequency
400 MHz
400 MHz
Max Propagation Delay @ V, Max CL
2ns @ 5V, 3pF
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
50 mA
122 mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
24-CERDIP
24-PDIP
Package / Case
24-CDIP (0.400", 10.16mm)
24-DIP (0.400", 10.16mm)