100331J-QMLV
100331J-QMLV
Active
Description:  100331 - 100K SERIES, LOW POWER
Manufacturer:  National Semiconductor
History Price: $426.25000
In Stock: 30000
100331J-QMLV vs 100351SC
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
1
Number of Bits per Element
3
6
Clock Frequency
400 MHz
375 MHz
Max Propagation Delay @ V, Max CL
2ns @ 5V, 3pF
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
50 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
24-CERDIP
24-SOP
Package / Case
24-CDIP (0.400", 10.16mm)
24-SOIC (0.295", 7.50mm Width)