100331PC
100331PC
Active
Description:  D FLIP-FLOP, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100331PC Datasheet
History Price: $3.73000
In Stock: 46400
100331PC vs 100331DC
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
3
3
Number of Bits per Element
1
1
Clock Frequency
400 MHz
400 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
122 mA
122 mA
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
24-PDIP
24-CERDIP
Package / Case
24-DIP (0.400", 10.16mm)
24-CDIP (0.400", 10.16mm)