100331QI
100331QI
Obsolete
Description:  IC FF D-TYPE TRPL 1BIT 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100331QI Datasheet
History Price: $6.80000
In Stock: 28400
100331QI vs 100351QIX
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
3
1
Number of Bits per Element
1
6
Clock Frequency
400 MHz
375 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
-
Input Capacitance
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-PLCC (11.51x11.51)
28-PLCC (11.43x11.43)
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)