100331SCX
100331SCX
Obsolete
Description:  IC FF D-TYPE TRPL 1BIT 24SOP
Manufacturer:  onsemi
Datasheet:   100331SCX Datasheet
History Price: Obsolete
In Stock: 10400
100331SCX vs 100131J-MIL
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Master Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
3
-
Number of Bits per Element
1
-
Clock Frequency
400 MHz
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
-
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-
Current - Quiescent (Iq)
-
-
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-
Mounting Type
Surface Mount
-
Supplier Device Package
24-SOP
-
Package / Case
24-SOIC (0.295", 7.50mm Width)
-