100351DC
100351DC
Active
Description:  D FLIP-FLOP, 100K SERIES
Manufacturer:  Fairchild Semiconductor
Datasheet:   100351DC Datasheet
History Price: Active
In Stock: 26800
100351DC vs 100351W-QMLV
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
1
Number of Bits per Element
6
6
Clock Frequency
375 MHz
375 MHz
Max Propagation Delay @ V, Max CL
-
2.2ns @ 5V, 3pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
129 mA
135 mA
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
24-CERDIP
24-CFP
Package / Case
24-CDIP (0.400", 10.16mm)
24-CFlatpack