100351QC
100351QC
Obsolete
Description:  IC FF D-TYPE SNGL 6BIT 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100351QC Datasheet
History Price: $7.52000
In Stock: 43200
100351QC vs 100131FCQL
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
1
Number of Bits per Element
6
3
Clock Frequency
375 MHz
350 MHz
Max Propagation Delay @ V, Max CL
-
2.15ns @ 5V, 3pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
-
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
-
Supplier Device Package
28-PLCC (11.51x11.51)
-
Package / Case
28-LCC (J-Lead)
-