Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ onsemi 100351QI
100351QI
Obsolete
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 6BIT 28PLCC
Manufacturer:
onsemi
Datasheet:
100351QI Datasheet
History Price: Obsolete
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100351QI vs 100151DC
Part No
100351QI
100151DC
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
onsemi
National Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Master Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
1
-
Number of Bits per Element
6
-
Clock Frequency
375 MHz
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
-
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-
Current - Quiescent (Iq)
-
-
Input Capacitance
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-
Mounting Type
Surface Mount
-
Supplier Device Package
28-PLCC (11.43x11.43)
-
Package / Case
28-LCC (J-Lead)
-