Packaging
Tube
Tape & Reel (TR)
Function
Master Reset
Master Reset
Output Type
Complementary
Complementary
Number of Bits per Element
6
1
Clock Frequency
375 MHz
400 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-PLCC (11.43x11.43)
24-SOP
Package / Case
28-LCC (J-Lead)
24-SOIC (0.295", 7.50mm Width)