Function
Master Reset
Master Reset
Output Type
Complementary
Complementary
Number of Bits per Element
6
6
Clock Frequency
375 MHz
375 MHz
Max Propagation Delay @ V, Max CL
-
2.2ns @ 5V, 3pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
135 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
28-PLCC (11.43x11.43)
24-CFP
Package / Case
28-LCC (J-Lead)
24-CFlatpack