100351SC
100351SC
Obsolete
Description:  IC FF D-TYPE SNGL 6BIT 24SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   100351SC Datasheet
History Price: $4.59000
In Stock: 41600
100351SC vs 100331PC
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
3
Number of Bits per Element
6
1
Clock Frequency
375 MHz
400 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
122 mA
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
24-SOP
24-PDIP
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-DIP (0.400", 10.16mm)