100351SCX
100351SCX
Obsolete
Description:  IC FF D-TYPE SNGL 6BIT 24SOP
Manufacturer:  onsemi
Datasheet:   100351SCX Datasheet
History Price: Obsolete
In Stock: 24400
100351SCX vs 100131FCQR
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
1
Number of Bits per Element
6
3
Clock Frequency
375 MHz
350 MHz
Max Propagation Delay @ V, Max CL
-
2.15ns @ 5V, 3pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
-
Input Capacitance
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
-
Supplier Device Package
24-SOP
-
Package / Case
24-SOIC (0.295", 7.50mm Width)
-