100353FM-MLS
100353FM-MLS
Active
Description:  100353 - D FLIP-FLOP, 100K SERIE
Manufacturer:  National Semiconductor
History Price: $416.19000
In Stock: 23600
100353FM-MLS vs 100135DC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
Standard
Type
D-Type
JK Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
3
Number of Bits per Element
8
1
Clock Frequency
400 MHz
600 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
132 mA
195 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
24-CFP
24-CDIP
Package / Case
24-CFlatpack
24-CDIP (0.600", 15.24mm)