Function
Standard
Master Reset
Output Type
Non-Inverted
Complementary
Number of Bits per Element
8
1
Clock Frequency
400 MHz
400 MHz
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
-
Voltage - Supply
4.2V ~ 5.7V
-4.2V ~ -5.7V
Current - Quiescent (Iq)
132 mA
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
24-CFP
24-SOP
Package / Case
24-CFlatpack
24-SOIC (0.295", 7.50mm Width)