Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Rochester Electronics 100353QI
100353QI
Active
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 8BIT 28PLCC
Manufacturer:
Rochester Electronics
Datasheet:
100353QI Datasheet
History Price: $30.11000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100353QI vs 100131DC
Part No
100353QI
100131DC
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
-
Type
D-Type
-
Output Type
Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
8
-
Clock Frequency
425 MHz
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
Positive Edge
-
Current - Output High, Low
-
-
Voltage - Supply
-4.2V ~ -5.7V
-
Current - Quiescent (Iq)
61 mA
-
Input Capacitance
0.6 pF
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-
Mounting Type
Surface Mount
-
Supplier Device Package
28-PLCC (11.43x11.43)
-
Package / Case
28-LCC (J-Lead)
-