Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Rochester Electronics 100355QI
100355QI
Active
Logic - Latches
Description:
IC SWITCH SPST-NO X 4 28PLCC
Manufacturer:
Rochester Electronics
Datasheet:
100355QI Datasheet
History Price: $30.11000
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100355QI vs 100130DCQR
Part No
100355QI
100130DCQR
Category
Logic - Latches
Logic - Latches
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
100130
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
D-Type Transparent Latch
Circuit
-
3:3
Output Type
-
Complementary
Voltage - Supply
-
-4.2V ~ -5.7V
Independent Circuits
-
1
Delay Time - Propagation
-
2ns @ 4.5V, 3pF
Current - Output High, Low
-
-
Operating Temperature
-
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
24-CDIP (0.600", 15.24mm)
Supplier Device Package
28-PLCC (11.43x11.43)
24-CDIP