Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 100355W-QMLV
100355W-QMLV
Active
Logic - Latches
Description:
100355 - D LATCH, 100K SERIES, 1
Manufacturer:
National Semiconductor
Datasheet:
100355W-QMLV Datasheet
History Price: $517.58000
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100355W-QMLV vs 100175DC
Part No
100355W-QMLV
100175DC
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
National Semiconductor
Series
-
100175
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
4:4
5:5
Output Type
Differential
Tri-State, Non-Inverted
Voltage - Supply
-4.2V ~ -5.7V
-4.68V ~ -5.72V
Independent Circuits
1
1
Delay Time - Propagation
2.7ns @ 5V, 3pF
3.5ns @ 5.2V, 3pF
Current - Output High, Low
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
24-CFP
16-CDIP