Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Fairchild Semiconductor 100391QI
100391QI
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLATOR UNIDIR 28PLCC
Manufacturer:
Fairchild Semiconductor
Datasheet:
100391QI Datasheet
History Price: $8.51000
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100391QI vs 100395QC
Part No
100391QI
100395QC
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
6
9
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
TTL
ECL
Output Signal
PECL
TTL
Output Type
Differential
Non-Inverted
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.43x11.43)
28-PLCC (11.51x11.51)