100395QCX
100395QCX
Obsolete
Description:  IC TRANSLATOR UNIDIR 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100395QCX Datasheet
History Price: $8.95000
In Stock: 5200
100395QCX vs 100ELT22M
Series
-
100ELT
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
9
2
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL
TTL
Output Signal
TTL
PECL
Output Type
Non-Inverted
Differential
Data Rate
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
8-SOIC