100397QC
100397QC
Active
Description:  IC TRANSLTR BIDIRECTIONAL 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100397QC Datasheet
History Price: $4.39000
In Stock: 4400
100397QC vs 100391QI
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Bidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
4
6
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL
TTL
Output Signal
TTL
PECL
Output Type
Tri-State, Non-Inverted
Differential
Data Rate
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
28-PLCC (11.43x11.43)