Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Fairchild Semiconductor 100398QC
100398QC
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLTR BIDIRECTIONAL 28PLCC
Manufacturer:
Fairchild Semiconductor
Datasheet:
100398QC Datasheet
History Price: $3.90000
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100398QC vs 100397PC
Part No
100398QC
100397PC
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
4
4
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
ECL
ECL
Output Signal
TTL
TTL
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Features
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
24-DIP (0.400", 10.16mm)
Supplier Device Package
28-PLCC (11.51x11.51)
24-PDIP