100EL16M
100EL16M
Obsolete
Description:  IC RECEIVER 0/1 8SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100EL16M Datasheet
History Price: $3.15000
In Stock: 14000
100EL16M vs 100314SC
Part No
Series
100EL
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Receiver
Receiver
Protocol
-
-
Number of Drivers/Receivers
0/1
0/5
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.2V ~ 5.5V
-4.2V ~ -5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
24-SOP