Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Fairchild Semiconductor 100EL16M
100EL16M
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/1 8SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
100EL16M Datasheet
History Price: $3.15000
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100EL16M vs 100314W-QMLV
Part No
100EL16M
100314W-QMLV
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
National Semiconductor
Series
100EL
100314
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Receiver
Receiver
Protocol
-
-
Number of Drivers/Receivers
0/1
0/5
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
4.2V ~ 5.5V
-4.2V ~ -5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-CFlatpack
Supplier Device Package
8-SOIC
24-CFP