Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Fairchild Semiconductor 100ELT22MX
100ELT22MX
Obsolete
Logic - Translators, Level Shifters
Description:
IC TRANSLTR UNIDIRECTIONAL 8SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
100ELT22MX Datasheet
History Price: $3.15000
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100ELT22MX vs 100329APC
Part No
100ELT22MX
100329APC
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
100ELT
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
2
8
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
TTL
ECL
Output Signal
PECL
TTL
Output Type
Differential
Tri-State, Non-Inverted
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃ (TC)
Features
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-DIP (0.400", 10.16mm)
Supplier Device Package
8-SOIC
24-PDIP