100ELT22MX
100ELT22MX
Obsolete
Description:  IC TRANSLTR UNIDIRECTIONAL 8SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100ELT22MX Datasheet
History Price: $3.15000
In Stock: 35600
100ELT22MX vs 100391SC
Series
100ELT
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Translator Type
Mixed Signal
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
2
6
Voltage - VCCA
-
-
Voltage - VCCB
-
-
Input Signal
TTL
TTL
Output Signal
PECL
PECL
Output Type
Differential
Differential
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃ (TC)
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
24-SOP