100LVEL11M
100LVEL11M
Obsolete
Description:  IC CLK BUFFER 1:2 8SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100LVEL11M Datasheet
History Price: $3.15000
In Stock: 26800
100LVEL11M vs 100315SC
Series
100LVEL
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
ECL
Clock
Output
ECL
Clock
Frequency - Max
-
750 MHz
Voltage - Supply
3V ~ 3.8V
4.2V ~ 5.7V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC