100LVEL16MX
100LVEL16MX
Obsolete
Description:  IC RECEIVER 3.3V ECL DIFF 8SOIC
Manufacturer:  onsemi
Datasheet:   100LVEL16MX Datasheet
History Price: Obsolete
In Stock: 46800
100LVEL16MX vs 100181DC
Series
100LVEL
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
Differential Receiver
Arithmetic Logic Unit
Supply Voltage
3V ~ 3.8V
-4.2V ~ -5.7V
Number of Bits
1
4
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 85℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-CDIP (0.600", 15.24mm)
Supplier Device Package
8-SOIC
24-CDIP