Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology 11AA020-I/SN
11AA020-I/SN
Active
Memory
Description:
IC EEPROM 2KBIT SGL WIRE 8SOIC
Manufacturer:
Microchip Technology
Datasheet:
11AA020-I/SN Datasheet
History Price: $0.32000
In Stock: 16360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
11AA020-I/SN vs 11AA040T-I/MNY
Part No
11AA020-I/SN
11AA040T-I/MNY
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
2Kbit
4Kbit
Memory Organization
256 x 8
512 x 8
Memory Interface
Single Wire
Single Wire
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-TDFN (2x3)