11AA040T-I/SN
11AA040T-I/SN
Active
Description:  IC EEPROM 4KBIT SGL WIRE 8SOIC
Manufacturer:  Microchip Technology
History Price: $0.33000
In Stock: 37200
11AA040T-I/SN vs 11AA080-I/MS
Category
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
4Kbit
8Kbit
Memory Organization
512 x 8
1K x 8
Memory Interface
Single Wire
Single Wire
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
8-MSOP