11AA160-I/MS
11AA160-I/MS
Active
Description:  IC EEPROM 16KBIT SGL WIRE 8MSOP
Manufacturer:  Microchip Technology
History Price: $0.40500
In Stock: 400
11AA160-I/MS vs 11AA080T-I/TT
Category
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
16Kbit
8Kbit
Memory Organization
2K x 8
1K x 8
Memory Interface
Single Wire
Single Wire
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
1.8V ~ 5.5V
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-MSOP
SOT-23-3