11LC010-E/MS
11LC010-E/MS
Active
Description:  IC EEPROM 1KBIT SGL WIRE 8MSOP
Manufacturer:  Microchip Technology
History Price: $0.39000
In Stock: 28400
11LC010-E/MS vs 11LC080T-E/TT
Category
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
1Kbit
8Kbit
Memory Organization
128 x 8
1K x 8
Memory Interface
Single Wire
Single Wire
Clock Frequency
100 kHz
100 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
-
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-MSOP
SOT-23-3