Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Renesas Electronics 1893AFLFT
1893AFLFT
Obsolete
Interface - Controllers
Description:
IC CONTROLLER ETHERNET 48SSOP
Manufacturer:
Renesas Electronics
Datasheet:
1893AFLFT Datasheet
History Price: Obsolete
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1893AFLFT vs 1893YI-10LF
Part No
1893AFLFT
1893YI-10LF
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
PHYceiver
PHYceiver
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Physical Layer Controller
Physical Layer Controller
Interface
Parallel
Parallel
Standards
10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
3.14V ~ 3.47V
3.14V ~ 3.47V
Current - Supply
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
48-BSSOP (0.295", 7.50mm Width)
64-TQFP
Supplier Device Package
48-SSOP
64-TQFP (10x10)