Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Renesas Electronics 1893CKLF
1893CKLF
Active
Interface - Controllers
Description:
IC CONTROLLER ETHERNET 56VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
1893CKLF Datasheet
History Price: $5.69431
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1893CKLF vs 1894K-32LFT
Part No
1893CKLF
1894K-32LFT
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
PHYceiver
PHYceiver
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Physical Layer Controller
Physical Layer Controller
Interface
Parallel
Parallel
Standards
10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
3.14V ~ 3.47V
3.14V ~ 3.47V
Current - Supply
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
56-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
56-VFQFPN (8x8)
32-VFQFPN (5x5)