1894KI-33LFT
1894KI-33LFT
Obsolete
Description:  IC CONTROLLER ETHERNET 32QFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 45600
1894KI-33LFT vs 1893AFLF
Series
-
PHYceiver
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Physical Layer Controller
Physical Layer Controller
Interface
Parallel
Parallel
Standards
10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
3.14V ~ 3.47V
3.14V ~ 3.47V
Current - Supply
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
32-TFQFN Exposed Pad
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
32-QFN (5x5)
48-SSOP