1P1G126QYEPR
1P1G126QYEPR
Obsolete
Description:  IC BUF NON-INVERT 5.5V 5DSBGA
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 11920
1P1G126QYEPR vs 1P1G125QDCKRQ1
Series
74LVC
Automotive, AEC-Q100, 74LVC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
1
1
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
32mA, 32mA
24mA, 24mA
Voltage - Supply
1.65V ~ 5.5V
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-XFBGA, DSBGA
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
5-DSBGA (1.4x0.9)
SC-70-5