Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-0087
20-101-0087
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD Z180 18.432MHZ 128KB
Manufacturer:
Digi International
Datasheet:
20-101-0087 Datasheet
History Price: Obsolete
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
20-101-0087 vs 20-101-1328
Part No
20-101-0087
20-101-1328
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
CM7000
RabbitCore RCM3700
Packaging
Bulk
Tray
Status
Obsolete
Not For New Designs
Module/Board Type
MPU Core
MPU Core
Core Processor
Z180
Rabbit 3000
Co-Processor
-
-
Speed
18.432MHz
22.1MHz
Flash Size
128KB
256KB (Internal), 1MB (External)
RAM Size
128KB
128KB
Connector Type
40 Pin Header
IDC Header 2x20
Size / Dimension
1.800" L x 2.050" W (46.00mm x 52.00mm)
1.200" L x 2.950" W (30.00mm x 75.00mm)
Operating Temperature
-40 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃