Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-0453
20-101-0453
Not For New Designs
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT 2000 22.1MHZ 128KB
Manufacturer:
Digi International
Datasheet:
20-101-0453 Datasheet
History Price: $72.30000
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
20-101-0453 vs 20-101-0698
Part No
20-101-0453
20-101-0698
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
RabbitCore RCM2300
RabbitCore
Packaging
Box
Tray
Status
Not For New Designs
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 2000
Rabbit 3000
Co-Processor
-
-
Speed
22.1MHz
44.2MHz
Flash Size
256KB
512KB (Internal), 4MB (External)
RAM Size
128KB
1MB
Connector Type
2 IDC Headers 2x26
2 IDC Headers 2x17, 1 IDC Header 2x5
Size / Dimension
1.150" L x 1.600" W (29.00mm x 41.00mm)
1.850" L x 2.730" W (47.00mm x 69.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 70 ℃