Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-0453
20-101-0453
Not For New Designs
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT 2000 22.1MHZ 128KB
Manufacturer:
Digi International
Datasheet:
20-101-0453 Datasheet
History Price: $72.30000
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
20-101-0453 vs 20-101-1318
Part No
20-101-0453
20-101-1318
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
RabbitCore RCM2300
MiniCore RCM6700
Packaging
Box
Box
Status
Not For New Designs
Not For New Designs
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 2000
Rabbit 6000
Co-Processor
-
-
Speed
22.1MHz
162.5MHz
Flash Size
256KB
1MB
RAM Size
128KB
1.032MB
Connector Type
2 IDC Headers 2x26
Edge Connector - 52
Size / Dimension
1.150" L x 1.600" W (29.00mm x 41.00mm)
1.200" L x 2.000" W (30.00mm x 51.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃