20-101-0675
20-101-0675
Obsolete
Description:  IC MOD RABBIT 3000 22.1MHZ 128KB
Manufacturer:  Digi International
Datasheet:   20-101-0675 Datasheet
History Price: Obsolete
In Stock: 10800
20-101-0675 vs 20-101-1138
Series
RabbitCore
RabbitCore RCM4300
Packaging
Box
Bulk
Status
Obsolete
Not For New Designs
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 3000
Rabbit 4000
Co-Processor
-
-
Speed
22.1MHz
58.98MHz
Flash Size
256KB (Internal), 1MB (External)
2MB (Internal), microSD Slot (External)
RAM Size
128KB
1.5MB
Connector Type
IDC Header 2x20
IDC Header 2x25, 2x5, 1xmicroSD Card
Size / Dimension
1.200" L x 2.950" W (30.00mm x 75.00mm)
1.840" L x 2.850" W (47.00mm x 72.00mm)
Operating Temperature
0 ℃ ~ 70 ℃
-20 ℃ ~ 85 ℃