Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-0897
20-101-0897
Obsolete
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
MODULE RABBITCORE RCM3700
Manufacturer:
Digi International
Datasheet:
20-101-0897 Datasheet
History Price: Obsolete
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
20-101-0897 vs 20-101-0405
Part No
20-101-0897
20-101-0405
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
RabbitCore
RabbitCore RCM2010
Packaging
Box
Box
Status
Obsolete
Obsolete
Module/Board Type
-
MPU Core
Core Processor
-
Rabbit 2000
Co-Processor
-
-
Speed
-
25.8MHz
Flash Size
-
256KB
RAM Size
-
128KB
Connector Type
-
2 IDC Headers 2x20
Size / Dimension
-
1.900" L x 2.300" W (48.30mm x 58.40mm)
Operating Temperature
-
-40 ℃ ~ 85 ℃