Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers, Microprocessor, FPGA Modules
/ Digi International 20-101-1112
20-101-1112
Not For New Designs
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Description:
IC MOD RABBIT4000 58.98MHZ 512KB
Manufacturer:
Digi International
Datasheet:
20-101-1112 Datasheet
History Price: $115.84000
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
20-101-1112 vs 20-101-1309
Part No
20-101-1112
20-101-1309
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Digi International
Digi International
Series
RabbitCore RCM4010
MiniCore
Packaging
Bulk
Bulk
Status
Not For New Designs
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 4000
Rabbit 5000
Co-Processor
-
-
Speed
58.98MHz
73.73MHz
Flash Size
512KB
4MB
RAM Size
512KB
1MB
Connector Type
IDC Header 2x25, 2x5
Edge Connector - 52
Size / Dimension
1.840" L x 2.420" W (47.00mm x 61.00mm)
1.200" L x 2.000" W (30.00mm x 51.00mm)
Operating Temperature
0 ℃ ~ 70 ℃
-30 ℃ ~ 55 ℃