20-101-1138
20-101-1138
Not For New Designs
Description:  IC MOD RABBIT4000 58.98MHZ 1.5MB
Manufacturer:  Digi International
Datasheet:   20-101-1138 Datasheet
History Price: $190.29000
In Stock: 24000
20-101-1138 vs 20-101-0404
Series
RabbitCore RCM4300
RabbitCore RCM2000
Packaging
Bulk
Box
Status
Not For New Designs
Not For New Designs
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 4000
Rabbit 2000
Co-Processor
-
-
Speed
58.98MHz
25.8MHz
Flash Size
2MB (Internal), microSD Slot (External)
256KB
RAM Size
1.5MB
512KB
Connector Type
IDC Header 2x25, 2x5, 1xmicroSD Card
2 IDC Headers 2x20
Size / Dimension
1.840" L x 2.850" W (47.00mm x 72.00mm)
1.900" L x 2.300" W (48.30mm x 58.40mm)
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃