20-101-1138
20-101-1138
Not For New Designs
Description:  IC MOD RABBIT4000 58.98MHZ 1.5MB
Manufacturer:  Digi International
Datasheet:   20-101-1138 Datasheet
History Price: $190.29000
In Stock: 24000
20-101-1138 vs 20-101-0949
Series
RabbitCore RCM4300
RabbitCore
Packaging
Bulk
Tray
Status
Not For New Designs
Obsolete
Module/Board Type
MPU Core
MPU Core
Core Processor
Rabbit 4000
Rabbit 3000
Co-Processor
-
-
Speed
58.98MHz
44.2MHz
Flash Size
2MB (Internal), microSD Slot (External)
512KB (Internal), 16MB (External)
RAM Size
1.5MB
1MB
Connector Type
IDC Header 2x25, 2x5, 1xmicroSD Card
2 IDC Headers 2x17, 1 IDC Header 2x5
Size / Dimension
1.840" L x 2.850" W (47.00mm x 72.00mm)
1.850" L x 2.730" W (47.00mm x 69.00mm)
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 70 ℃